Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 10mA |
Forward Voltage | 5V |
Wavelength Typ | 635nm |
Luminous Intensity | 8mcd |
Viewing Angle | 60° |
Lens Shape | Round |
RoHS Compliant | Yes |
CML LED | Relay Specialties |
Led, 5Mm, Red, 8Mcd, 635Nm | Newark Electronics |
Where can I find additional details, specifications and documents for a 4302H1-5V?
Additional datasheets, footprints and schematics for 4302H1-5V are listed on our Part Details page. You can also find images and similar parts to 4302H1-5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4302H1-5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4302H1-5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4302H1-5V fall under?
The 4302H1-5V is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 4302H1-5V when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4302H1-5V you can contact the distributor directly for product support, shipping queries etc.
Is the 4302H1-5V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4302H1-5V have stock available?
Authorised distributors including Relay Specialties, Newark Electronics and RS Americas have stock available or on a lead time for 4302H1-5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4302H1-5V often in real-time on the comparison pages.
What if I can't find stock of 4302H1-5V?
You can fill out our help required form which you can use to request a quote for 4302H1-5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.