Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 13mA |
Forward Voltage | 12V |
Wavelength Typ | 635nm |
Luminous Intensity | 8mcd |
Viewing Angle | 60° |
Lens Shape | Round |
RoHS Compliant | Yes |
Led, 5Mm, Red, 8Mcd, 635Nm | Newark Electronics |
CML LED | Relay Specialties |
Where can I find additional details, specifications and documents for a 4302H1-12V?
Additional datasheets, footprints and schematics for 4302H1-12V are listed on our Part Details page. You can also find images and similar parts to 4302H1-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4302H1-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4302H1-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4302H1-12V fall under?
The 4302H1-12V is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 4302H1-12V when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4302H1-12V you can contact the distributor directly for product support, shipping queries etc.
Is the 4302H1-12V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4302H1-12V have stock available?
Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for 4302H1-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4302H1-12V often in real-time on the comparison pages.
What if I can't find stock of 4302H1-12V?
You can fill out our help required form which you can use to request a quote for 4302H1-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.