Status: | Unknown |
---|---|
Series: | Micro-Fit 3.0 43025 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
19,710
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
258,755
in stock
|
Buy Now | |
element14
from US$0.23
|
256,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
197,833
in stock
|
Buy Now | |
Farnell
from US$0.29
|
197,833
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
157,400
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
45,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
43,126
in stock
|
Buy Now | |
CoreStaff
from US$0.21
|
14,730
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
10,719
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
9,769
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
7,044
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
3,155
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
2,146
in stock
|
Buy Now | |
Electro Enterprises
from US$0.13
|
145
in stock
|
Buy Now | |
Avnet Abacus
-
|
105,000
in stock
|
Buy Now | |
Compona
-
|
2,465
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
from US$0.17
|
-
|
Buy Now | |
Carlton-Bates
from US$0.25
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Product Range | Micro-Fit 3.0 43025 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 3mm |
For Use With | Molex Micro-Fit 3.0 43030 45773 & Micro-Fit RMF 46235 Series Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 10mohm |
Current Rating | 5A |
Dielectric Strength | 1500V/m |
Flammability Rating | UL94V-0 |
Material | Polyester |
No. of Rows | 2Rows |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
MICROFIT 3.0 DR RCPT 4CKT | Heilind Electronics |
CONNECTOR HOUSING, RCPT, 4POS | element14 |
Connector Housing, Rcpt, 4Pos | Newark Electronics |
MICRO-FIT 3.0 RECEPT 4CT | TTI Europe |
Micro-Fit 3.0 2 ROW RECEPTACLE | Rutronik |
4 way dual row receptacle,5A | RS |
Molex Housing, Receptacle, Poles - 4, Rows - 2 | Distrelec |
Plug | Transfer Multisort Elektronik |
Receptacle Housing 4 Circuit Dual Row Crimp Black Micro-Fit 3.0 43025 Series | Molex Incorporated 43025-0400 | RS Americas |
Molex 43025-0400 4 Way Micro-fit Free Receptacle | Rapid Electronics |
Conn Housing Power Receptacle 4 POS 3mm ST Cable Mount Bag | Avnet Abacus |
Micro-Fit 3.0â„¢ Receptacle Housing, Dual Row, 4 Circuits, Halogen Free | Power and Signal Group |
Receptacle Socket Housing 4P | Carlton-Bates |
Where can I find additional details, specifications and documents for a 43025-0400?
Additional datasheets, footprints and schematics for 43025-0400 are listed on our Part Details page. You can also find images and similar parts to 43025-0400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 43025-0400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 43025-0400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 43025-0400 fall under?
The 43025-0400 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 43025-0400 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 43025-0400 you can contact the distributor directly for product support, shipping queries etc.
Is the 43025-0400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 43025-0400 have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for 43025-0400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 43025-0400 often in real-time on the comparison pages.
What if I can't find stock of 43025-0400?
You can fill out our help required form which you can use to request a quote for 43025-0400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.