4301H1/1 LED Products by Chicago Minature Lamp

LED RED T-1 3/4 (5MM) 20MCD 625NM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.86
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
8
in stock
Buy Now
Logo for element14
element14
from US$0.96
8
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$0.95
-
Buy Now

Specifications

LED Color Red
LED Mounting Through Hole
Bulb Size T-1 3/4 (5mm)
Forward Current If 20mA
Forward Voltage 2V
Wavelength Typ 625nm
Luminous Intensity 20mcd
Viewing Angle 60°
Product Range -


4301H1/1 LED Products by Visual Communications Company

LED, RED, T-1 3/4 (5MM), 20MCD, 625NM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

LED Color Red
LED Mounting Through Hole
Bulb Size T-1 3/4 (5mm)
Forward Current If 20mA
Forward Voltage 2V
Wavelength Typ 625nm
Luminous Intensity 20mcd
Viewing Angle 60°
RoHS Compliant Yes

Alternative Descriptions

Led, Red, T-1 3/4 (5Mm), 20Mcd, 625Nm | Newark Electronics
CML LED | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4301H1/1?

Additional datasheets, footprints and schematics for 4301H1/1 are listed on our Part Details page. You can also find images and similar parts to 4301H1/1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4301H1/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4301H1/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4301H1/1 fall under?

The 4301H1/1 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to 4301H1/1 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4301H1/1 you can contact the distributor directly for product support, shipping queries etc.

Is the 4301H1/1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4301H1/1 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 4301H1/1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4301H1/1 often in real-time on the comparison pages.

What if I can't find stock of 4301H1/1?

You can fill out our help required form which you can use to request a quote for 4301H1/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay