Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Viewing Angle | 50° |
Lens Shape | Round |
Forward Current / Color | - |
Luminous Intensity / Color | - |
Forward Voltage / Color | - |
CML LED - LED TYPE | Relay Specialties |
Led, T-1 3/4, Red/Green, Radial | Newark Electronics |
4301H Series Red-Green 5 mm 60║ Diffused 20 mcd 2 / 2.2 V LED - T-1 3/4 | Future Electronics |
95F9397 | element14 |
LED, T-1 3/4, RED / GREEN, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a 4301H1/5?
Additional datasheets, footprints and schematics for 4301H1/5 are listed on our Part Details page. You can also find images and similar parts to 4301H1/5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4301H1/5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4301H1/5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4301H1/5 fall under?
The 4301H1/5 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 4301H1/5 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4301H1/5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4301H1/5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4301H1/5 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 4301H1/5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4301H1/5 often in real-time on the comparison pages.
What if I can't find stock of 4301H1/5?
You can fill out our help required form which you can use to request a quote for 4301H1/5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.