Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 68000pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 2A |
Filter Terminals | Quick Connect |
Inductance Min | 4mH |
Leakage Current Max | 500µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
Connector Mounting | Panel Mount |
Contact Termination | Quick Connect |
Gender | Plug |
Plug Type | IEC 60320 C14 |
KFA POWER ENTRY MODULE W. FILTER 2A | Avnet America |
PEM w/Fuseholder, Standard,1-P,5x20mm,125VAC,2A, Frnt Pnl Mt-Snap, QC Term, PC1,IP40 | Schurter 4301.6012 | RS Americas |
INLET FILTER, IEC, SNAPIN, 1POLE, 2A | element14 |
AC Power Entry Modules 2A SP FUSEHOLDER WITH STD FILTER | Sager |
Where can I find additional details, specifications and documents for a 4301.6012?
Additional datasheets, footprints and schematics for 4301.6012 are listed on our Part Details page. You can also find images and similar parts to 4301.6012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4301.6012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4301.6012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4301.6012 fall under?
The 4301.6012 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 4301.6012 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4301.6012 you can contact the distributor directly for product support, shipping queries etc.
Is the 4301.6012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4301.6012 have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 4301.6012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4301.6012 often in real-time on the comparison pages.
What if I can't find stock of 4301.6012?
You can fill out our help required form which you can use to request a quote for 4301.6012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.