Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 68000pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 6A |
Filter Terminals | Quick Connect |
Inductance Min | 800µH |
Leakage Current Max | 5µA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance X | 68nF |
KFA POWER ENTRY MODULE W. FILTER 6A M5 | Avnet America |
PEM w/Fuseholder, Med(M5),1P,5x20mm,125VAC,6A, Frnt Pnl Mt-Screw, QC Term, PC1,IP40 | Schurter 4301.5217 | RS Americas |
AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 6A M5 | Sager |
Where can I find additional details, specifications and documents for a 4301.5217?
Additional datasheets, footprints and schematics for 4301.5217 are listed on our Part Details page. You can also find images and similar parts to 4301.5217 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4301.5217 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4301.5217 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4301.5217 fall under?
The 4301.5217 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 4301.5217 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4301.5217 you can contact the distributor directly for product support, shipping queries etc.
Is the 4301.5217 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4301.5217 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for 4301.5217.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4301.5217 often in real-time on the comparison pages.
What if I can't find stock of 4301.5217?
You can fill out our help required form which you can use to request a quote for 4301.5217 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.