4301.5203 EMC / RFI Suppression by Schurter

FILTER INLET IEC MEDICAL 2A 250VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.32

Distributor Stock
Logo for RS
RS
from US$30.85
80
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$29.33
15
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$14.32
-
Buy Now
Logo for Avnet America
Avnet America
from US$30.41
-
Buy Now
Logo for RS Americas
RS Americas
from US$43.93
-
Buy Now
Logo for Sager
Sager
from US$31.55
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 68000pF
Voltage Rating 250VAC
Filter Type IEC Mains
Current Rating 2A
Filter Terminals Quick Connect
Inductance Min 10mH
Leakage Current Max 500µA
Product Range -
SVHC No SVHC (15-Jan-2019)
Capacitance X 68nF
Capacitance Y 2.2nF

Alternative Descriptions

Medical Line Filter w/AC Inlet, 2P, 2A | RS
Power Entry Module, Plug, 2A | Newark Electronics
KFA G-Connect.-Combi 2A M5 | Rutronik
KFA POWER ENTRY MODULE W. FILTER 2A M5 | Avnet America
PEM w/Fuseholder, Med(M5),2P,5x20mm,125VAC,2A, Frnt Pnl Mt-Screw, QC Term, PC1,IP40 | Schurter 4301.5203 | RS Americas
AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 2A M5 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4301.5203?

Additional datasheets, footprints and schematics for 4301.5203 are listed on our Part Details page. You can also find images and similar parts to 4301.5203 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4301.5203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4301.5203 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4301.5203 fall under?

The 4301.5203 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to 4301.5203 when available in the Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4301.5203 you can contact the distributor directly for product support, shipping queries etc.

Is the 4301.5203 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4301.5203 have stock available?

Authorised distributors including RS, Newark Electronics, Rutronik, Avnet America and RS Americas have stock available or on a lead time for 4301.5203.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4301.5203 often in real-time on the comparison pages.

What if I can't find stock of 4301.5203?

You can fill out our help required form which you can use to request a quote for 4301.5203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay