Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 68000pF |
---|---|
Voltage Rating | 250V |
Filter Type | IEC Mains |
Current Rating | 1A |
Filter Terminals | Quick Connect |
Inductance Min | 10mH |
Leakage Current Max | 350µA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA SEMKO SEV UL VDE |
Behind Panel Depth | 55mm |
Capacitance X | 0.068µF |
Capacitance Y | 2200pF |
External Depth | 69.5mm |
External Length / Height | 34mm |
External Width | 44mm |
Fixing Centres | 36mm |
Fuse Size Held | 5mm x 20mm |
Inductance | 10mH |
Leakage Current | 0.35mA |
No. of Fuses | 1Fuses |
No. of Inductors | 1 |
No. of Phases | Single Phase |
No. of X Type Capacitors | 1 |
No. of Y Type Capacitors | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Panel Cutout Depth | 33mm |
Panel Cutout Width | 29mm |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Voltage Rating VAC | 250V |
FILTER, 1A, 1 FUSE, VOLTAGE SEL. | element14 |
Where can I find additional details, specifications and documents for a 4301.5051 + 4301.1224.12?
Additional datasheets, footprints and schematics for 4301.5051 + 4301.1224.12 are listed on our Part Details page. You can also find images and similar parts to 4301.5051 + 4301.1224.12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4301.5051 + 4301.1224.12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4301.5051 + 4301.1224.12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4301.5051 + 4301.1224.12 fall under?
The 4301.5051 + 4301.1224.12 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 4301.5051 + 4301.1224.12 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4301.5051 + 4301.1224.12 you can contact the distributor directly for product support, shipping queries etc.
Is the 4301.5051 + 4301.1224.12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4301.5051 + 4301.1224.12 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 4301.5051 + 4301.1224.12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4301.5051 + 4301.1224.12 often in real-time on the comparison pages.
What if I can't find stock of 4301.5051 + 4301.1224.12?
You can fill out our help required form which you can use to request a quote for 4301.5051 + 4301.1224.12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.