Status: | Unknown |
---|---|
Series: | KMF Series |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.80
|
2,097
in stock
|
Buy Now | |
element14
from US$3.49
|
30,671
in stock
|
Buy Now | |
Farnell
from US$3.26
|
27,947
in stock
|
Buy Now | |
Sager
from US$3.19
|
14,406
in stock
|
Buy Now | |
Distrelec
from US$3.07
|
6,097
in stock
|
Buy Now | |
Rutronik
from US$1.06
|
2,700
in stock
|
Buy Now | |
Schukat Electronic
from US$1.20
|
2,355
in stock
|
Buy Now | |
RS Americas
from US$3.87
|
1,832
in stock
|
Buy Now | |
Avnet America
from US$3.17
|
1,769
in stock
|
Buy Now | |
Future Electronics
from US$3.40
|
1,465
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.38
|
1,285
in stock
|
Buy Now | |
TTI Europe
from US$1.42
|
800
in stock
|
Buy Now | |
SOS electronic
from US$1.21
|
128
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,400
in stock
|
Buy Now | |
Newark Electronics
from US$3.43
|
-
|
Buy Now |
Accessory Type | Fuse Drawer |
---|---|
For Use With | DD11 DD12 DD21 DD22 KEA Print KFA KMF Power Entry Modules |
Product Range | KMF Series |
SVHC | No SVHC (15-Jan-2019) |
Fuse Holder Type | Cartridge Fuse Holder |
Fuse Size Held | 5mm x 20mm |
Fuse Size Metric | 5mm x 20mm |
Holder Terminals | Quick Connect |
No. of Fuses | 2Fuses |
AC Power Entry Modules Fusedrawer KM KEA KF Drawer | Sager |
Schurter Fuse holder 2-pole without voltage selector | Distrelec |
4301.1401.BF FUSEDRAWER | Rutronik |
Fuse Drawer 2xFuse for DD11, DD12, KM | Schukat Electronic |
KMA & KMF 2P fuse drawer | RS |
Fuse Drawer,5x20mm,2P, Fingergrip, Snap-In, for KEA(-Print), KFA, KM, DD11/12/21/22 | Schurter 4301.1401 | RS Americas |
KEA FUSE DRAWER 2P 10A | Avnet America |
Fingergrip without Line Filter 2 Pole Fusedrawer 2 Power Entry Module | Future Electronics |
Fuse drawer | Transfer Multisort Elektronik |
Fuse Drawer Fusedrawer 2 5x20mm 10A , for KEA, KFA, 2P, Voltage Selector -/-/-/- | SOS electronic |
Kea Sw 2P Schu Fgg Rohs Compliant: Yes |Schurter 4301.1401 | Newark Electronics |
Where can I find additional details, specifications and documents for a 4301.1401?
Additional datasheets, footprints and schematics for 4301.1401 are listed on our Part Details page. You can also find images and similar parts to 4301.1401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4301.1401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4301.1401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4301.1401 fall under?
The 4301.1401 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4301.1401 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4301.1401 you can contact the distributor directly for product support, shipping queries etc.
Is the 4301.1401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4301.1401 have stock available?
Authorised distributors including element14, Farnell, Sager, Distrelec and Rutronik have stock available or on a lead time for 4301.1401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4301.1401 often in real-time on the comparison pages.
What if I can't find stock of 4301.1401?
You can fill out our help required form which you can use to request a quote for 4301.1401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.