Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
430074-001,
1193235-5 |
Wire Size | 21AWG |
---|---|
Impedance | 50Ω |
Cable Type | Cheminax |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Single Conductor Cable 1Conductors Tin Coated Copper | Avnet America |
Coaxial Cables 5021H5331-0 | Sager |
Where can I find additional details, specifications and documents for a 430074-001?
Additional datasheets, footprints and schematics for 430074-001 are listed on our Part Details page. You can also find images and similar parts to 430074-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 430074-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 430074-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 430074-001 fall under?
The 430074-001 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 430074-001 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 430074-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 430074-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 430074-001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 430074-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 430074-001 often in real-time on the comparison pages.
What if I can't find stock of 430074-001?
You can fill out our help required form which you can use to request a quote for 430074-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.