430061-000 High Speed Digital & Data Cable by TE Connectivity

9530F5214-9

Status: Active
Series: -
RoHS: Unknown
Aliases: 430061-000,
9-1200968-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.45

Distributor Stock
Logo for Newark
Newark
from US$3.08
1,424
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.64
1,424
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.45
1,424
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.21
1,140
in stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Wire Size 30AWG
Impedance 95Ω
Cable Type Cheminax
Operating Temperature Range -85 – 302°F, -65 – 150°C

Alternative Descriptions

9530F5214-9 |Raychem Te Connectivity 430061-000 | Newark Electronics
Automotive Connectors 9530F5214-9 | Rapid Electronics
SINGLE WIRE CABLEWIRE | Farnell
Automotive Connectors PRICE PER FT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 430061-000?

Additional datasheets, footprints and schematics for 430061-000 are listed on our Part Details page. You can also find images and similar parts to 430061-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 430061-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 430061-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 430061-000 fall under?

The 430061-000 is listed under Wire & Cable > High Speed Digital & Data Cable.

Can I view similar or alternative parts?

You can view similar parts to 430061-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 430061-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 430061-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 430061-000 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Sager have stock available or on a lead time for 430061-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 430061-000 often in real-time on the comparison pages.

What if I can't find stock of 430061-000?

You can fill out our help required form which you can use to request a quote for 430061-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay