Status: | Unknown |
---|---|
Series: | KFS Series |
RoHS: | Unknown |
Capacitance | 47000pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 6A |
Filter Terminals | Quick Connect |
Inductance Min | 800µH |
Leakage Current Max | 500µA |
Product Range | KFS Series |
SVHC | No SVHC (15-Jan-2019) |
Connector: AC supply | Transfer Multisort Elektronik |
Connector, Power Entry, Plug, 6A, 250V | Newark Electronics |
IEC Appliance Inlet C14 with Filter | Avnet America |
Appliance Inlet w/Filter, IEC, C14,Front Panel Mt-Scew, QC Term.,125VAC,6A, PC1,IP40 | Schurter 4300.5054 | RS Americas |
AC Power Entry Modules KFS APPLIANCE INLET FILTER 6A | Sager |
Where can I find additional details, specifications and documents for a 4300.5054?
Additional datasheets, footprints and schematics for 4300.5054 are listed on our Part Details page. You can also find images and similar parts to 4300.5054 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4300.5054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4300.5054 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4300.5054 fall under?
The 4300.5054 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 4300.5054 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4300.5054 you can contact the distributor directly for product support, shipping queries etc.
Is the 4300.5054 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4300.5054 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 4300.5054.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4300.5054 often in real-time on the comparison pages.
What if I can't find stock of 4300.5054?
You can fill out our help required form which you can use to request a quote for 4300.5054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.