4300.0703 Electrical Connectors & Power Outlet Strips by Schurter

CONNECTOR POWER ENTRY SOCKET 15A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.84

Distributor Stock
Logo for RS
RS
from US$0.84
No stock
Buy Now
Logo for element14
element14
from US$1.92
-
Buy Now
Logo for Farnell
Farnell
from US$1.10
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Type Power Entry
Current Rating 15A
Connector Colour Black
Connector Body Material Thermoplastic Body
Voltage Rating VAC 250V
Product Range -
Body Material Thermoplastic

Alternative Descriptions

Outlet | RS
CONNECTOR, POWER ENTRY, SOCKET 15A | element14
Connector, Power Entry, Socket 15A | Newark Electronics
AC Power Entry Modules SNAP-IN QC/WIRE NEMA | Sager
OUTLET TYPE 4300 | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4300.0703?

Additional datasheets, footprints and schematics for 4300.0703 are listed on our Part Details page. You can also find images and similar parts to 4300.0703 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4300.0703 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4300.0703 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4300.0703 fall under?

The 4300.0703 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.

Can I view similar or alternative parts?

You can view similar parts to 4300.0703 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4300.0703 you can contact the distributor directly for product support, shipping queries etc.

Is the 4300.0703 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4300.0703 have stock available?

Authorised distributors including RS, element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for 4300.0703.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4300.0703 often in real-time on the comparison pages.

What if I can't find stock of 4300.0703?

You can fill out our help required form which you can use to request a quote for 4300.0703 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay