Status: | Unknown |
---|---|
Series: | PicoFinish Series |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$102.18
|
4
in stock
|
Buy Now | |
Conrad
from US$66.30
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$96.58
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$62.26
|
4
in stock
|
Buy Now | |
element14
from US$82.84
|
4
in stock
|
Buy Now | |
RS
from US$86.19
|
-
|
Buy Now | |
RS Americas
from US$1.77
|
-
|
Buy Now | |
Distrelec
from US$55.72
|
-
|
Buy Now |
Kit Contents | 6 Pcs of Sizes 2.5x60mm, 3x60mm, 3.5x60mm, 4x60mm, 5x60mm, 5.5x60mm Hexagon Nut Drivers |
---|---|
Product Range | PicoFinish Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | NA |
Simplifies Your Work: With a practical plastic holder for standing position or wall-hanging. Makes the handling with extra-long rotating cap allows for an optimal management. Increases Your Efficiency: Schraubendreher-Griffgro outdoor concept for an optimum balance between precision and control. Increases your precision: emotional work and controlled power transfer thanks to slim grip with soft-grip zone. The challenge for fine mechanical screw connections is precise and carefully to work, without damaging the workpiece. The Fine screwdriver PicoFinish ® from Wiha are due to their long, slim handles and quick-twist zone ideal for fine and filigree work in precision mechanics, hobbies and model-making. The ergonomic handle design with soft zone allows convenient working. Sentimental and fast turning is with the easy rotating cap supported. Continue to facilitate the printed screwdriver symbols on the cap to the selection of the correct screwdriver profile. The set includes 6 precision screwdrivers PicoFinish ® and holder. The latter can be stored properly at work the fine screwdriver Application: Ideal for fine and filigree screw work in precision mechanics, model construction and hobby.This text is machine translated. | Conrad |
Hexagon Nut Driver Set With Holder, 6Pc | Newark Electronics |
Kit: screwdrivers | Transfer Multisort Elektronik |
265PK601 PicoFinish | RS |
Wiha Screwdriver Set, PicoFinish, 6pcs, Hex | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Rack Mount Kit |
---|---|
For Use With | Keithley 2100 & 2400 Series Digital Multimeters |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 42994?
Additional datasheets, footprints and schematics for 42994 are listed on our Part Details page. You can also find images and similar parts to 42994 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42994 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42994 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42994 fall under?
The 42994 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers > Sets.
Can I view similar or alternative parts?
You can view similar parts to 42994 when available in the Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42994 you can contact the distributor directly for product support, shipping queries etc.
Is the 42994 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42994 have stock available?
Authorised distributors including Conrad, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 42994.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42994 often in real-time on the comparison pages.
What if I can't find stock of 42994?
You can fill out our help required form which you can use to request a quote for 42994 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.