Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$51.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$74.89
|
10
in stock
|
Buy Now | |
Conrad
from US$51.33
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$72.03
|
10
in stock
|
Buy Now | |
element14
from US$71.54
|
10
in stock
|
Buy Now | |
Distrelec
from US$243.87
|
2
in stock
|
Buy Now | |
RS
from US$64.28
|
1
in stock
|
Buy Now | |
RS Americas
from US$197.00
|
-
|
Buy Now | |
TestEquity
from US$242.27
|
-
|
Buy Now |
Accessory Type | Rack Mount Kit |
---|---|
For Use With | Keithley 2100 Series DMMs 2400 Series SMUs 3390 Arbitrary Generator & 6430 Source Meters |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Keithley Rack Mount Kit, 2100 / 2400 / 3390 / 6430 | Distrelec |
Single Rack Mount Kit (Model 2100 and 2110) | Keithley Instruments 4299-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 6 Pcs of Sizes 0.9x40mm 1.3x40mm 1.5x50mm 2x50mm 2.5x60 mm 3x60mm Hex Screwdrivers Holder |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Simplifies Your Work: ball head facilitates access to screws and allows you to work at an angle of up to 25°. With a practical plastic holder for standing position or wall-hanging. Makes the handling with extra-long rotating cap allows for an optimal management. Increases Your Efficiency: Schraubendreher-Griffgro outdoor concept for an optimum balance between precision and control. Increases your precision: emotional work and controlled power transfer thanks to slim grip with soft-grip zone. The challenge for fine mechanical screw connections is precise and carefully to work, without damaging the workpiece. The Fine screwdriver PicoFinish ® from Wiha are due to their long, slim handles and quick-twist zone ideal for fine and filigree work in the electrical and precision mechanics area as well as in the hobby and model range. The ergonomic handle design with soft zone allows convenient working. Sentimental and fast turning is with the easy rotating cap supported. Continue to facilitate the printed screwdriver symbols on the cap to the selection of the correct screwdriver profile. The hexagonal ball head makes it easy to screw at an angle of up to 25°. The set includes 6 precision screwdrivers PicoFinish ® with inner hexagon ball head profile. For the clear keeping, the Fine screwdriver in the accompanying holder can be stored safely. Application: Ideal for fine and filigree screw work in precision mechanics, model construction and hobby.This text is machine translated. | Conrad |
Screwdriver Set, 6Pc | Newark Electronics |
SCREWDRIVER SET, 6PC | element14 |
264PK601 PicoFinish | RS |
Where can I find additional details, specifications and documents for a 4299-3?
Additional datasheets, footprints and schematics for 4299-3 are listed on our Part Details page. You can also find images and similar parts to 4299-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4299-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4299-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4299-3 fall under?
The 4299-3 is listed under Test Equipment > Test Equipment Accessories > Rack Mount Kits.
Can I view similar or alternative parts?
You can view similar parts to 4299-3 when available in the Rack Mount Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4299-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4299-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4299-3 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 4299-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4299-3 often in real-time on the comparison pages.
What if I can't find stock of 4299-3?
You can fill out our help required form which you can use to request a quote for 4299-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.