Status: | Unknown |
---|---|
Series: | ULTEMate Series |
RoHS: | Unknown |
Product Range | ULTEMate Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | Quick Connect Mains Connectors |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 16AWG |
Current Rating | 13A |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Size | 16 |
Contact Termination | Crimp |
Crimp Contact, Pin, Size 16, Qc | Newark Electronics |
Contact, ULTEMate, Pin, Crimp, Quick Connect Mains Connectors, 16 AWG, 16 AWG | Avnet America |
PIN CONT.#16. QC 3 WAY. LEADING EA | Boersig |
Where can I find additional details, specifications and documents for a 429913-31?
Additional datasheets, footprints and schematics for 429913-31 are listed on our Part Details page. You can also find images and similar parts to 429913-31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 429913-31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 429913-31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 429913-31 fall under?
The 429913-31 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 429913-31 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 429913-31 you can contact the distributor directly for product support, shipping queries etc.
Is the 429913-31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 429913-31 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Boersig have stock available or on a lead time for 429913-31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 429913-31 often in real-time on the comparison pages.
What if I can't find stock of 429913-31?
You can fill out our help required form which you can use to request a quote for 429913-31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.