Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
132
in stock
|
Buy Now | |
Heilind Electronics
from US$1.85
|
2,847
in stock
|
Buy Now | |
RS Americas
from US$1.19
|
1,149
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.85
|
854
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
132
in stock
|
Buy Now | |
element14
from US$1.15
|
132
in stock
|
Buy Now | |
Sager
from US$0.99
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Dust Cap |
---|---|
For Use With | Multi-Con-X Connectors |
Connector Body Material | Rubber Body |
Product Range | - |
| Heilind Electronics |
DustCap CirConn for Multi-Con-Xseries | Conxall 4295 | RS Americas |
Dust Cap, Rubber | Newark Electronics |
DUST CAP, RUBBER | element14 |
Standard Circular Connector WEATHERTITE CAP | Sager |
Connector Accessories Dust Cap Santoprene Rubber Black | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | TNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4295?
Additional datasheets, footprints and schematics for 4295 are listed on our Part Details page. You can also find images and similar parts to 4295 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4295 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4295 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4295 fall under?
The 4295 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4295 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4295 you can contact the distributor directly for product support, shipping queries etc.
Is the 4295 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4295 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 4295.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4295 often in real-time on the comparison pages.
What if I can't find stock of 4295?
You can fill out our help required form which you can use to request a quote for 4295 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.