Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
905
in stock
|
Buy Now | |
Powell Electronics
from US$0.35
|
24,000
in stock
|
Buy Now | |
TE Store
from US$0.33
|
17,134
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
14,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
14,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
14,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
4,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
1,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
905
in stock
|
Buy Now | |
element14
from US$0.37
|
905
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 3.137g |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Wire Size | 6529 – 16507CMA, 12 – 8AWG, 3 – 8mm² |
Barrel Inside Diameter | 4.57mm, .15in, .18in, 3.81mm |
Overall Length | 31.75mm, 1.25in |
Wire Insulation Diameter (Min) | .15in |
Wire Insulation Diameter | 3.81 – 5.59mm, .15 – .22in |
Wire Insulation Diameter (Max) | .22in, 5.588mm |
Stud Diameter | 8.74mm, .344in |
Tongue Thickness | .04in, 1.02mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Insulated | No |
Shape Description | Circular/Oval |
Stud Size | M8, 5/16 |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 110°C, 230°F |
RING 12-8 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 8 AWG Wire Size: 3 – 8 mm² Wire Size: 6529 – 16507 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 12 – 8 AWG 3 – 8 mm² 6529 – 16507 CMA | Ring Terminal | Part Number: 42946-2 | Internal Number: 42946-2 | TE Connectivity | TE Store |
Terminals RING-TRM 12-08 AWG Reel of 2000 | Rapid Electronics |
TE Connectivity RING 12-8 AWG TPBR Terminals RING-TRM 12 | Distrelec |
RING IS 12-8 344 .040TPBR | Heilind Electronics |
Ring Tongue Terminal, 5/16", 8Awg | Newark Electronics |
RING TONGUE TERMINAL, 5/16", 8AWG | element14 |
Ring Tongue Terminal 8-12AWG 31.62mm 17.45mm Tin Strip | Avnet America |
RING IS 12-8344 .040TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 42946-2?
Additional datasheets, footprints and schematics for 42946-2 are listed on our Part Details page. You can also find images and similar parts to 42946-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42946-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42946-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42946-2 fall under?
The 42946-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42946-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42946-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42946-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42946-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 42946-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42946-2 often in real-time on the comparison pages.
What if I can't find stock of 42946-2?
You can fill out our help required form which you can use to request a quote for 42946-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.