Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
4,000
in stock
|
Buy Now | |
TE Store
from US$0.24
|
2,802
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 1.242g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Barrel Inside Diameter | 3.68mm, 1.77mm, .145in, .07in |
Wire Insulation Diameter (Max) | .18in, 4.572mm |
Wire Insulation Diameter (Min) | .12in |
Wire Size | 1.4 – 2mm², 2582 – 4106CMA, 16 – 14AWG |
Stud Diameter | .281in, 7.14mm |
Wire Insulation Diameter | 3.05 – 4.57mm, .12 – .18in |
Tongue Thickness | .03in, .76mm |
Overall Length | 26.42mm, 1.04in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Insulated | No |
Shape Description | Circular/Oval |
Stud Size | 1/4 |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 110°C, 230°F |
Terminals Ring Is 16-14 .281 .030Tpbr Ia |Amp Te Connectivity 42938-2 | Newark Electronics |
Terminals RING IS 16-14 .281 .030TPBR IA | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 2mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
RING 16-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.4 – 2 mm² Wire Size: 2582 – 4106 CMA Stud Size: 1/4 Closed Ring Tongue Terminal 16 – 14 AWG 1.4 – 2 mm² 2582 – 4106 CMA | Ring Terminal | Part Number: 42938-2 | Internal Number: 42938-2 | TE Connectivity | TE Store |
Ring Tongue Terminal 14-16AWG 26.57mm 11.94mm Tin Strip | Avnet America |
RING 16-14 AWG TPBR | TE Connectivity 42938-2 | RS Americas |
Where can I find additional details, specifications and documents for a 42938-2?
Additional datasheets, footprints and schematics for 42938-2 are listed on our Part Details page. You can also find images and similar parts to 42938-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42938-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42938-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42938-2 fall under?
The 42938-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42938-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42938-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42938-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42938-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 42938-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42938-2 often in real-time on the comparison pages.
What if I can't find stock of 42938-2?
You can fill out our help required form which you can use to request a quote for 42938-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.