Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0042904-2 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
105,620
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
105,620
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
105,620
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
105,620
in stock
|
Buy Now | |
Powell Electronics
from US$0.13
|
43,200
in stock
|
Buy Now | |
TE Store
from US$0.16
|
13,387
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .15 – .19in, 3.81 – 4.83mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 1.31 – 3.31mm², 16 – 12AWG |
Overall Length | 21.46mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | Chamfered, With dimple |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals .250 Series Fastin Faston Recp |Amp Te Connectivity 42904-2 | Newark Electronics |
Terminals .250 SERIES FASTIN FASTON RECP | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 0.15in Min Cable Dia | Distrelec |
CRIMP TERMINALS | Farnell |
FF 250 REC TERMINAL 16-12 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 12 AWG Wire Size: 1.31 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 12 AWG 1.31 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 42904-2 | Internal Number: 42904-2 | Alias Number: 0-0042904-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal 12-16AWG F 19.05mm 7.44mm Tin Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1749 | TE Connectivity 42904-2 | RS Americas |
FF 250 REC TERMINAL 16-12 AW | TTI Europe |
Where can I find additional details, specifications and documents for a 42904-2?
Additional datasheets, footprints and schematics for 42904-2 are listed on our Part Details page. You can also find images and similar parts to 42904-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42904-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42904-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42904-2 fall under?
The 42904-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42904-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42904-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42904-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42904-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 42904-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42904-2 often in real-time on the comparison pages.
What if I can't find stock of 42904-2?
You can fill out our help required form which you can use to request a quote for 42904-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.