Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$192.32
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$156.00
|
44
in stock
|
Buy Now | |
TestEquity
from US$192.32
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$192.32
|
7
in stock
|
Buy Now | |
element14
from US$201.09
|
5
in stock
|
Buy Now | |
Farnell
from US$192.32
|
5
in stock
|
Buy Now | |
Avnet America
from US$16.64
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
Distrelec
from US$192.53
|
-
|
Buy Now |
Accessory Type | Rack Mount Kit |
---|---|
For Use With | Keithley 2600A Series Scopemeters 3700 Series Multimeters & 3700A Series Multimeters |
Product Range | - |
Rack Mount Kit | Newark Electronics |
SINGLE FIXED RACK MOUNTING KIT | RS |
Keithley 4288-1 Single Fixed Rack Mount Kit | Rapid Electronics |
KIT, RACK MOUNT, SINGLE | element14 |
Keithley Rack Mount Kit, 2600 / 3700 / 3700A | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4288-1?
Additional datasheets, footprints and schematics for 4288-1 are listed on our Part Details page. You can also find images and similar parts to 4288-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4288-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4288-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4288-1 fall under?
The 4288-1 is listed under Test Equipment > Test Equipment Accessories > Rack Mount Kits.
Can I view similar or alternative parts?
You can view similar parts to 4288-1 when available in the Rack Mount Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4288-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4288-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4288-1 have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS, Rapid Electronics and element14 have stock available or on a lead time for 4288-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4288-1 often in real-time on the comparison pages.
What if I can't find stock of 4288-1?
You can fill out our help required form which you can use to request a quote for 4288-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.