Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0410
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
19,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
6,472,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
1,941,750
in stock
|
Buy Now | |
Powell Electronics
from US$0.07
|
156,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
40,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
40,000
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
40,000
in stock
|
Buy Now | |
RS Americas
from US$0.0410
|
19,862
in stock
|
Buy Now | |
element14
from US$0.10
|
19,800
in stock
|
Buy Now | |
TE Store
from US$0.08
|
14,741
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Orientation | Straight |
Pin Diameter | .18in, 4.57mm |
Terminal Type | Shur-Plug |
Wire Size | 2 – 6mm², 9600CMA, 14 – 10AWG |
Overall Length | 18.28mm, .72in |
Barrel Inside Diameter | 1.9mm, .075in |
Material Thickness | .0157in, .39mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
180 SHPL REC 14-10 016TPBR | Heilind Electronics |
Terminals Splice Receptacle Reel Of 10000 Rohs Compliant: Yes |Amp Te Connectivity 42868-2 | Newark Electronics |
Terminals Splice Receptacle Reel of 10000 | Rapid Electronics |
TE Connectivity - AMP SHUR PLUG 180 RECEPTACLE 14-10 AWG TPBR | Distrelec |
SHUR-PLUG Series Female Crimp Bullet Conn,14 to 10 AWG,4.57mm Bullet diameter | TE Connectivity 42868-2 | RS Americas |
CONTACT, SOCKET, 10AWG, CRIMP | element14 |
SHUR PLUG 180 RECEPTACLE 14-10 AWG TPBR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4.57 mm Mating Pin Diameter: .18 in Wire Size: 14 – 10 AWG Wire Size: 2 – 6 mm² Shur-Plug 4.57 mm .18" 14 – 10 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 42868-2 | Internal Number: 42868-2 | TE Connectivity | TE Store |
10-14 AWG Female Receptacle (Socket) Crimp Tin Terminal Connector | Future Electronics |
Crimp Terminal 10-14AWG F 18.29mm 5.28mm Tin Strip on Reel | Avnet America |
180 SHPL REC 14-10 016TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | SHUR-PLUG |
---|---|
For Use With | SHUR-PLUG Pin and Receptacle Connectors |
Contact Gender | Socket |
Contact Material | Brass |
Contact Plating | Tin |
Contact Termination | Crimp |
Wire Size AWG Min | 14AWG |
Where can I find additional details, specifications and documents for a 42868-2?
Additional datasheets, footprints and schematics for 42868-2 are listed on our Part Details page. You can also find images and similar parts to 42868-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42868-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42868-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42868-2 fall under?
The 42868-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 42868-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42868-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42868-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42868-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Powell Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 42868-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42868-2 often in real-time on the comparison pages.
What if I can't find stock of 42868-2?
You can fill out our help required form which you can use to request a quote for 42868-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.