Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.16
|
60,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
45,000
in stock
|
Buy Now | |
TE Store
from US$0.18
|
14,709
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
10,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$292.51
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Type | Shur-Plug |
Terminal Orientation | Straight |
Pin Diameter | .18in, 4.57mm |
Overall Length | 18.28mm, .72in |
Wire Size | 2 – 6mm², 14 – 10AWG, 9600CMA |
Barrel Inside Diameter | .075in, 1.9mm |
Material Thickness | .39mm, .0157in |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
.180 SHPL REC 14-10 BR | Heilind Electronics |
SHUR PLUG 180 RECEPTACLE 14-10 AWG BR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4.57 mm Mating Pin Diameter: .18 in Wire Size: 14 – 10 AWG Wire Size: 2 – 6 mm² Shur-Plug 4.57 mm .18" 14 – 10 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 42868-1 | Internal Number: 42868-1 | TE Connectivity | TE Store |
.180 Shpl Rec 14-10 Br Rohs Compliant: Yes |Amp Te Connectivity 42868-1 | Newark Electronics |
Straight 14-10 AWG Open Barrel Non-Insulated SHUR-PLUG Receptacle | Future Electronics |
Crimp Terminal 10-14AWG F 18.29mm 5.28mm Strip on Reel | Avnet America |
SHUR PLUG 180 RECEPTACLE 14-10 AWG BR | Farnell |
.180 SHPL REC 14-10BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 42868-1?
Additional datasheets, footprints and schematics for 42868-1 are listed on our Part Details page. You can also find images and similar parts to 42868-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42868-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42868-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42868-1 fall under?
The 42868-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 42868-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42868-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42868-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42868-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, TE Store, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 42868-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42868-1 often in real-time on the comparison pages.
What if I can't find stock of 42868-1?
You can fill out our help required form which you can use to request a quote for 42868-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.