Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.24
|
1,224
in stock
|
Buy Now | |
TE Store
from US$0.29
|
21,829
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
12,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
2,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
750
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 1.896g |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Wire Insulation Diameter (Min) | .17in |
Stud Diameter | .17in, 4.34mm |
Wire Insulation Diameter | .17 – .21in, 4.32 – 5.33mm |
Barrel Inside Diameter | 4.82mm, 2.54mm, .1in, .19in |
Wire Insulation Diameter (Max) | 5.334mm, .21in |
Tongue Thickness | 1.02mm, .04in |
Wire Size | 6529 – 10382CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | 23.37mm, .92in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 3000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Insulated | No |
Support Style | Insulation Support |
Sealable | No |
Shape Description | Circular/Oval |
Stud Size | #8, M4 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 230°F, 110°C |
RING CRIMP 12-10 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 6529 – 10382 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 6529 – 10382 CMA | Ring Terminal | Part Number: 42863-2 | Internal Number: 42863-2 | TE Connectivity | TE Store |
RING IS 12-10 8 .040TPBR | TTI Europe |
RING IS 12-10 8 .040TPBR | Heilind Electronics |
Terminal, Ring Tongue, #8, Crimp | Newark Electronics |
Ring Tongue Terminal 10-12AWG 23.39mm 8.71mm Tin Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 42863-2?
Additional datasheets, footprints and schematics for 42863-2 are listed on our Part Details page. You can also find images and similar parts to 42863-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42863-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42863-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42863-2 fall under?
The 42863-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42863-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42863-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42863-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42863-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Heilind Electronics, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 42863-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42863-2 often in real-time on the comparison pages.
What if I can't find stock of 42863-2?
You can fill out our help required form which you can use to request a quote for 42863-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.