Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 42VDC |
Output Code | Hexadecimal Complement |
Switching Current | 100mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (07-Jul-2017) |
Actuator / Cap Colour | Ivory |
Contact Configuration | SPST |
Contact Current DC Max | 100mA |
No. of Mechanical Operations | 25000 |
Operating Force | 120gf |
Pitch Spacing | 2.54mm |
Switch Type | DIP |
Rotary Switch 7 x 7mm 16 pos ivory | RS |
SWITCH, ROTARY, 7X7, 16 POS, IVORY | Farnell |
Where can I find additional details, specifications and documents for a 428547320917?
Additional datasheets, footprints and schematics for 428547320917 are listed on our Part Details page. You can also find images and similar parts to 428547320917 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 428547320917 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 428547320917 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 428547320917 fall under?
The 428547320917 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 428547320917 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 428547320917 you can contact the distributor directly for product support, shipping queries etc.
Is the 428547320917 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 428547320917 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for 428547320917.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 428547320917 often in real-time on the comparison pages.
What if I can't find stock of 428547320917?
You can fill out our help required form which you can use to request a quote for 428547320917 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.