Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Switch Mounting | SMD |
No. of Switch Positions | 16 Position |
Switching Voltage | 24VDC |
Output Code | Hexadecimal Complement |
Switching Current | 150mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (07-Jul-2017) |
No. of Mechanical Operations | 10000 |
Operating Force | 700gf |
Rotary Switch 10 x 10mm 16 pos Blue | RS |
SWITCH, ROTARY, 10X10, 16 POS, IVORY | Farnell |
Where can I find additional details, specifications and documents for a 428521320817?
Additional datasheets, footprints and schematics for 428521320817 are listed on our Part Details page. You can also find images and similar parts to 428521320817 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 428521320817 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 428521320817 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 428521320817 fall under?
The 428521320817 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 428521320817 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 428521320817 you can contact the distributor directly for product support, shipping queries etc.
Is the 428521320817 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 428521320817 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for 428521320817.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 428521320817 often in real-time on the comparison pages.
What if I can't find stock of 428521320817?
You can fill out our help required form which you can use to request a quote for 428521320817 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.