Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Barrel Type | Closed |
Terminal Orientation | Straight |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 2 – 3mm², 14 – 12AWG, 4107 – 6530CMA |
Overall Length | 1.012in, 25.7mm |
Receptacle Terminal Stock Thickness | .018in, .46mm |
Accepts Wire Insulation Diameter Range | 6.35mm, .25in |
Mating Tab Thickness | .81mm, .032in |
Voltage (Max) | 300V |
RU (UL Component Program) | No |
CSA Certified | No |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Green |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | Yes |
Insertion Force | Normal |
Operating Temperature Range | 105°C, 221°F |
RECEPT,PIDG FASTON 14-12 250 Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 12 AWG Wire Size: 2 – 3 mm² Wire Size: 4107 – 6530 CMA Mating Tab Width: 6.35 mm Receptacle 14 – 12 AWG 2 – 3 mm² 4107 – 6530 CMA | Quick Disconnect | Part Number: 42844-3 | Internal Number: 42844-3 | TE Connectivity | TE Store |
Recept,pidg Faston 14-12 250 Rohs Compliant: Yes |Amp Te Connectivity 42844-3 | Newark Electronics |
Quick Disconnect Terminal 12-14AWG RCP 26.21mm 7.62mm Tin T/R | Avnet America |
Receptacle, PIDG Faston 14-12 250 | TE Connectivity 42844-3 | RS Americas |
Where can I find additional details, specifications and documents for a 42844-3?
Additional datasheets, footprints and schematics for 42844-3 are listed on our Part Details page. You can also find images and similar parts to 42844-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42844-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42844-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42844-3 fall under?
The 42844-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42844-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42844-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 42844-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42844-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 42844-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42844-3 often in real-time on the comparison pages.
What if I can't find stock of 42844-3?
You can fill out our help required form which you can use to request a quote for 42844-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.