Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D70990-000,
AMP-0-0042844-1 |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
No stock
|
Buy Now | |
TE Store
from US$0.92
|
27,665
in stock
|
Buy Now | |
element14
from US$0.76
|
3,932
in stock
|
Buy Now | |
Farnell
from US$0.62
|
3,932
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
2,350
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
2,350
in stock
|
Buy Now | |
Heilind Electronics
from US$0.63
|
941
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
626
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
251
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.63
|
219
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.47
|
-
|
Buy Now | |
Carlton-Bates
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Connection Capacity | Single |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 1.012in, 25.7mm |
Wire Size | 2 – 3mm², 4107 – 6530CMA, 14 – 12AWG |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .25in, 6.35mm |
Voltage (Max) | 300V |
RU (UL Component Program) | No |
CSA Certified | No |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Green |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insertion Force | Normal |
Insulated | Yes |
Sealable | No |
Wire Stop | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
RECEPT,PIDG FASTON 14-12 250 Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 12 AWG Wire Size: 2 – 3 mm² Wire Size: 4107 – 6530 CMA Mating Tab Width: 6.35 mm Receptacle 14 – 12 AWG 2 – 3 mm² 4107 – 6530 CMA | Quick Disconnect | Part Number: 42844-1 | Internal Number: 42844-1 | Alias Number: AMP-0-0042844-1 | TE Connectivity | TE Store |
CONTACT, CRIMP, RECEPTACLE, 14-12AWG | element14 |
Terminals PIDG RECPT 14-12 AWG green | Rapid Electronics |
RECEPT,PIDG FASTON 14-12 250 | Heilind Electronics |
Terminal Receptacle, 14-12AWG, Green, Female, Insulated, Tin, Faston 250 Series | TE Connectivity 42844-1 | RS Americas |
Terminal, Female Disconnect, 6.35Mm, Crimp | Newark Electronics |
PIDG Green 14-12 AWG Straight Nylon Insulated Quick Disconnect Receptacle | Future Electronics |
PIDG & PG FASTON LP, RECEPT,PIDG FASTON | RS |
Quick Disconnect Terminal 12-14AWG F 25.9mm 7.62mm Tin Loose Piece | Avnet America |
Disconnect, Female | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 250 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 12AWG |
Insulator Colour | Green |
Conductor Area CSA | 3mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 42844-1?
Additional datasheets, footprints and schematics for 42844-1 are listed on our Part Details page. You can also find images and similar parts to 42844-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42844-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42844-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42844-1 fall under?
The 42844-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42844-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42844-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42844-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42844-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 42844-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42844-1 often in real-time on the comparison pages.
What if I can't find stock of 42844-1?
You can fill out our help required form which you can use to request a quote for 42844-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.