Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$230.72
|
No stock
|
Buy Now | |
Newark Electronics
from US$219.57
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Boersig
from US$0.49
|
-
|
Buy Now | |
TE Store
from US$0.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Connection Capacity | Single |
Barrel Type | Closed |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Wire Size | 2 – 3mm², 4107 – 6530CMA, 14 – 12AWG |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Overall Length | 25.7mm, 1.012in |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 6.35mm, .25in |
Mating Tab Thickness | .81mm, .032in |
Voltage (Max) | 300V |
RU (UL Component Program) | No |
CSA Certified | No |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Green |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insertion Force | Normal |
Insulated | Yes |
Sealable | No |
Wire Stop | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
Recept,pidg Faston 14-12 250 Rohs Compliant: Yes |Amp Te Connectivity 42844-2 | Newark Electronics |
0.250 (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Mating End Ins | Future Electronics |
Quick Disconnect Terminal 12-14AWG RCP 26.21mm 7.62mm Tin Loose Piece | Avnet America |
Receptacle, PIDG Faston 14-12 250 | TE Connectivity 42844-2 | RS Americas |
RECEPT,PIDG FASTON 14-12 250 Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 12 AWG Wire Size: 2 – 3 mm² Wire Size: 4107 – 6530 CMA Mating Tab Width: 6.35 mm Receptacle 14 – 12 AWG 2 – 3 mm² 4107 – 6530 CMA | Quick Disconnect | Part Number: 42844-2 | Internal Number: 42844-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 42844-2?
Additional datasheets, footprints and schematics for 42844-2 are listed on our Part Details page. You can also find images and similar parts to 42844-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42844-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42844-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42844-2 fall under?
The 42844-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42844-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42844-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42844-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42844-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 42844-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42844-2 often in real-time on the comparison pages.
What if I can't find stock of 42844-2?
You can fill out our help required form which you can use to request a quote for 42844-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.