Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Code | Neutral |
---|---|
Body Material | PA GF |
Color | Other |
Cable Exit Angle | 90° |
Number of Rows | 4 |
Blank Cavity Position | 63, 27, 34, 16, 19, 20, 40, 51, 59, 64, 32, 1, 15, 35, 58 |
Number of Positions | 64 |
Mating Tab Width | .63mm, .025in |
Length | 38.5mm, 1.516in |
Height | 1.389in, 35.3mm |
Width | 88.8mm, 3.496in |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | 2.5mm, .098in |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 155 |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | Yes |
Row-to-Row Spacing | 3mm, .118in, 4.5mm, .177in |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 4-284272-5?
Additional datasheets, footprints and schematics for 4-284272-5 are listed on our Part Details page. You can also find images and similar parts to 4-284272-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-284272-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-284272-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-284272-5 fall under?
The 4-284272-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-284272-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-284272-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-284272-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-284272-5 have stock available?
There is no stock from authorised distributors for 4-284272-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-284272-5 often in real-time on the comparison pages.
What if I can't find stock of 4-284272-5?
You can fill out our help required form which you can use to request a quote for 4-284272-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.