Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
428386-000,
7-1200130-0 |
No distributors results available
Weight | 612gr/pc |
---|---|
Conductor Diameter | 10.7 – 12.6mm |
Conductor Range | 70 – 95mm² |
Application Type | Bare Overhead Lines |
Overhead | Yes |
Minimum Packaging Unit | 10 |
Product Availability | ANZPAC |
Minimum Order Quantity | 10 |
PG Clamp for Aluminum Cables | No |
PG Clamp for Aluminum/Copper BM | No |
PG Clamp for Copper Cables | No |
Technology | Bolted Type |
Where can I find additional details, specifications and documents for a 428386-000?
Additional datasheets, footprints and schematics for 428386-000 are listed on our Part Details page. You can also find images and similar parts to 428386-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 428386-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 428386-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 428386-000 fall under?
The 428386-000 is listed under Power Systems > Power Systems Connectors > Power Systems Clamps.
Can I view similar or alternative parts?
You can view similar parts to 428386-000 when available in the Power Systems Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 428386-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 428386-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 428386-000 have stock available?
There is no stock from authorised distributors for 428386-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 428386-000 often in real-time on the comparison pages.
What if I can't find stock of 428386-000?
You can fill out our help required form which you can use to request a quote for 428386-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.