Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Pin Diameter | 2.36mm, .093in |
Terminal Orientation | Straight |
Overall Length | 14.23mm, .56in |
Wire Insulation Diameter (Max) | .085in, 2.16mm |
Wire Size | 404 – 1624CMA, .2 – .8mm², 24 – 18AWG |
Barrel Inside Diameter | .04in, .065in, 1.65mm, 1.01mm |
Material Thickness | .012in, .3mm |
Accepts Wire Insulation Diameter Range | 1.14 – 2.16mm, .045 – .085in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Reel |
Barrel Type | Open Barrel |
Insulated | No |
Wire/Cable Type | Discrete Wire |
PIN .093 RECEPTACLE 24-18 AWG TPBR Crimp Wire Terminal Type: Receptacle Mating Pin Diameter: 2.36 mm Mating Pin Diameter: .093 in Compatible Insulation Diameter Range: .045 – .085 in .085 in Compatible Insulation Diameter Range: 2.16 mm 1.14 – 2.16 mm Receptacle 2.36 mm .093" .045 – .085" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 42827-2 | Internal Number: 42827-2 | TE Connectivity | TE Store |
.093 Pin Rec 24-18 0126Tpbr Rohs Compliant: Yes |Amp Te Connectivity 42827-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
PIN .093 RECEPTACLE 24-18 AWG TPBR | TE Connectivity 42827-2 | RS Americas |
PIN .093 RECEPTACLE 24-18 AWG TPBR | Farnell |
Where can I find additional details, specifications and documents for a 42827-2?
Additional datasheets, footprints and schematics for 42827-2 are listed on our Part Details page. You can also find images and similar parts to 42827-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42827-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42827-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42827-2 fall under?
The 42827-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 42827-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42827-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42827-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42827-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 42827-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42827-2 often in real-time on the comparison pages.
What if I can't find stock of 42827-2?
You can fill out our help required form which you can use to request a quote for 42827-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.