Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0305
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
1
in stock
|
Buy Now | |
TE Store
from US$0.05
|
137,241
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
1
in stock
|
Buy Now | |
element14
from US$0.13
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.0305
|
-
|
Buy Now | |
Avnet America
from US$0.0343
|
-
|
Buy Now | |
RS Americas
from US$0.0430
|
-
|
Buy Now | |
Boersig
from US$0.0308
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Overall Length | 14.99mm, .59in |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Wire Stop | No |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 FASTON REC 20-16 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 42801-1 | Internal Number: 42801-1 | TE Connectivity | TE Store |
Terminal Female Disconnect 0.187In Crimp | Newark Electronics |
TERMINAL FEMALE DISCONNECT 0.187IN CRIMP | element14 |
Brass 14.99 mm 5.61 mm Tab 16-20 AWG Quick Disconnect Receptacle Faston | Future Electronics |
Quick Disconnect Terminal 16-20AWG RCP 14.99mm 5.61mm Strip | Avnet America |
FASTON 187 REC 20-16 AWG BR | TE Connectivity 42801-1 | RS Americas |
FASTON 187 REC 20-16 AWG BR | Boersig |
.187 FAST REC 20-16 BR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Where can I find additional details, specifications and documents for a 42801-1?
Additional datasheets, footprints and schematics for 42801-1 are listed on our Part Details page. You can also find images and similar parts to 42801-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42801-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42801-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42801-1 fall under?
The 42801-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42801-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42801-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42801-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42801-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 42801-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42801-1 often in real-time on the comparison pages.
What if I can't find stock of 42801-1?
You can fill out our help required form which you can use to request a quote for 42801-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.