Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | .289g |
Splice Material | Brass |
Number of Serrations | 9 |
Splice Capacity | 3 |
Strip Orientation | End Feed |
Contact Plating Material | Tin |
Contact Plating Thickness | 40µin |
Terminal & Splice Type | Splice |
Wire Size | 15.5 – 12AWG, 1.54 – 3.46mm², 3000 – 7000CMA |
Overall Length | 5.72mm, .225in |
Material Thickness | .02in, .51mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 15000 |
Packaging Method | Strip |
Barrel Type | Open Barrel |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Splice Type | Pigtail Splice |
Product Type | Splice |
Sealable | No |
Insulated | No |
Crimp Width | 2.79mm, .11in |
Splice Amplivar 3000-7000 |Amp Te Connectivity 42779-2 | Newark Electronics |
Splice Terminal Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 42779-2?
Additional datasheets, footprints and schematics for 42779-2 are listed on our Part Details page. You can also find images and similar parts to 42779-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42779-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42779-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42779-2 fall under?
The 42779-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 42779-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42779-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42779-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42779-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 42779-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42779-2 often in real-time on the comparison pages.
What if I can't find stock of 42779-2?
You can fill out our help required form which you can use to request a quote for 42779-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.