Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0481
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TE Store
from US$0.09
|
152,355
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0481
|
60,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
60,000
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
39,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now |
Weight per Piece | .287g |
---|---|
Splice Material | Brass |
Plating Material | Unplated |
Splice Capacity | 3 |
Number of Serrations | 9 |
Strip Orientation | End Feed |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Material Thickness | .02in, .51mm |
Wire Size | 3000 – 7000CMA, 15.5 – 12AWG, 1.54 – 3.46mm² |
Overall Length | .225in, 5.72mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Strip |
Serrated | Yes |
Splice Type | Pigtail Splice |
Product Type | Splice |
Insulated | No |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Barrel Type | Open Barrel |
Crimp Width | 2.79mm, .11in |
SPLICE AMPLIVAR 3000-7000 Splice Type: Thru Splice Wire Size: 15.5 – 12 AWG Wire Size: 1.54 – 3.46 mm² Sealable: No Splice Capacity: 3 Thru Splice 15.5 – 12 AWG 1.54 – 3.46 mm² | Electrical Wire Splice | Part Number: 42779-1 | Internal Number: 42779-1 | TE Connectivity | TE Store |
Terminals SPLICE AMPLIVAR 3000-7000 | Rapid Electronics |
TE Connectivity SPLICE AMPLIVAR 3000-7000 Terminals SPLI | Distrelec |
Pigtail Splice w/Magnet Wire, 15.5-12mm, l, 3/9, End Feed, AMPLIVAR Series | TE Connectivity 42779-1 | RS Americas |
Splice Amplivar 3000-7000 Rohs Compliant: Yes |Amp Te Connectivity 42779-1 | Newark Electronics |
Splices Terminal 12-15.5AWG Strip | Avnet America |
Where can I find additional details, specifications and documents for a 42779-1?
Additional datasheets, footprints and schematics for 42779-1 are listed on our Part Details page. You can also find images and similar parts to 42779-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42779-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42779-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42779-1 fall under?
The 42779-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 42779-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42779-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42779-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42779-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 42779-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42779-1 often in real-time on the comparison pages.
What if I can't find stock of 42779-1?
You can fill out our help required form which you can use to request a quote for 42779-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.