Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0196
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0275
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
80,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0196
|
80,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0260
|
80,000
in stock
|
Buy Now | |
Avnet America
from US$0.0249
|
-
|
Buy Now | |
Boersig
from US$0.0210
|
-
|
Buy Now | |
TE Store
from US$0.0400
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Plating Material | Unplated |
Splice Capacity | 3 |
Number of Serrations | 5 |
Strip Orientation | End Feed |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Material Thickness | .0197in, .51mm |
Wire Size | 22 – 15AWG, 600 – 3000CMA, .3 – 1.5mm² |
Overall Length | 5.72mm, .225in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 40000 |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Splice Type | Pigtail Splice |
Serrated | Yes |
Insulated | No |
Product Type | Splice |
Barrel Type | Open Barrel |
Crimp Width | .11in, 2.79mm |
Splice Amplivar 600-3000 Cma |Amp Te Connectivity 42778-1 | Newark Electronics |
Splices Terminal 15.5-22AWG Strip | Avnet America |
Special Order: SPLICE AMPLIVAR 600-3000 CMA Splice Type: Pigtail Splice Wire Size: 22 – 15 AWG Wire Size: .3 – 1.5 mm² Sealable: No Splice Capacity: 3 Pigtail Splice 22 – 15 AWG .3 – 1.5 mm² | Electrical Wire Splice | Part Number: 42778-1 | Internal Number: 42778-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 42778-1?
Additional datasheets, footprints and schematics for 42778-1 are listed on our Part Details page. You can also find images and similar parts to 42778-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42778-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42778-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42778-1 fall under?
The 42778-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 42778-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42778-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42778-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42778-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 42778-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42778-1 often in real-time on the comparison pages.
What if I can't find stock of 42778-1?
You can fill out our help required form which you can use to request a quote for 42778-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.