Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0229
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0321
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
60,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0229
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0290
|
60,000
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
42,517
in stock
|
Buy Now | |
Avnet America
from US$0.0272
|
-
|
Buy Now | |
RS Americas
from US$0.0280
|
-
|
Buy Now |
Weight per Piece | .185g |
---|---|
Splice Material | Brass |
Plating Material | Unplated |
Splice Capacity | 3 |
Number of Serrations | 5 |
Strip Orientation | End Feed |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Material Thickness | .0197in, .51mm |
Wire Size | .8 – 2.5mm², 18.5 – 13.5AWG, 1500 – 5000CMA |
Overall Length | 5.72mm, .225in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | With less deep AMPLIVAR serrations- for magnet wires <0.4 mm diameter |
Packaging Quantity | 30000 |
Packaging Method | Strip |
Barrel Type | Open Barrel |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Splice Type | Pigtail Splice |
Product Type | Splice |
Insulated | No |
Sealable | No |
Terminals Splc Amvar 1500-5000 |Amp Te Connectivity 42776-1 | Newark Electronics |
Terminals SPLC AMVAR 1500-5000 | Rapid Electronics |
TE Connectivity SPLC AMVAR 1500-5000 020BR Terminals SPL | Distrelec |
SPLC AMVAR 1500-5000 020BR Splice Type: Thru Splice Wire Size: 18.5 – 13.5 AWG Wire Size: .8 – 2.5 mm² Sealable: No Splice Capacity: 3 Thru Splice 18.5 – 13.5 AWG .8 – 2.5 mm² | Electrical Wire Splice | Part Number: 42776-1 | Internal Number: 42776-1 | TE Connectivity | TE Store |
Splice Terminal 13.5-18.5AWG Strip on Reel | Avnet America |
SPLC AMVAR 1500-5000 020BR | TE Connectivity 42776-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 42776-1?
Additional datasheets, footprints and schematics for 42776-1 are listed on our Part Details page. You can also find images and similar parts to 42776-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42776-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42776-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42776-1 fall under?
The 42776-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 42776-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42776-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42776-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42776-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 42776-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42776-1 often in real-time on the comparison pages.
What if I can't find stock of 42776-1?
You can fill out our help required form which you can use to request a quote for 42776-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.