Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.5V |
---|---|
Battery Size Code | LR44 |
Battery Technology | Alkaline |
Battery Capacity | 120mAh |
Battery Terminals | Pressure Contact |
External Diameter | 11.6mm |
External Height | 5.4mm |
External Width | - |
External Depth | - |
Weight | 1.8g |
Battery IEC Code | LR44 |
Battery NEDA Code | 1166A |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 11.6mm |
Battery: alkaline | Transfer Multisort Elektronik |
Alkaline Manganese Dioxide Coin 1.5V 0.125Ah Primary | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4276101511?
Additional datasheets, footprints and schematics for 4276101511 are listed on our Part Details page. You can also find images and similar parts to 4276101511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4276101511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4276101511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4276101511 fall under?
The 4276101511 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 4276101511 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4276101511 you can contact the distributor directly for product support, shipping queries etc.
Is the 4276101511 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4276101511 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for 4276101511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4276101511 often in real-time on the comparison pages.
What if I can't find stock of 4276101511?
You can fill out our help required form which you can use to request a quote for 4276101511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.