Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
1,782
in stock
|
Buy Now | |
TE Store
from US$0.18
|
41,512
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,782
in stock
|
Buy Now | |
element14
from US$0.18
|
1,782
in stock
|
Buy Now | |
RS Americas
from US$7.05
|
28
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 1.336g |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Barrel Inside Diameter | 1.77mm, .145in, 3.68mm, .07in |
Wire Insulation Diameter (Max) | .181in, 4.5974mm |
Wire Insulation Diameter (Min) | .12in |
Wire Insulation Diameter | 3.05 – 4.57mm, .12 – .181in |
Tongue Thickness | .03in, .76mm |
Stud Diameter | 6.53mm, .257in |
Wire Size | 1.4 – 2mm², 2582 – 4106CMA, 16 – 14AWG |
Overall Length | 1.05in, 26.67mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Wire/Cable Type | Regular Wire |
Stud Size | 1/4 |
Barrel Type | Open Barrel |
Insulated | No |
Shape Description | Circular/Oval |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 110°C, 230°F |
RING CRIMP 16-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.4 – 2 mm² Wire Size: 2582 – 4106 CMA Stud Size: 1/4 Closed Ring Tongue Terminal 16 – 14 AWG 1.4 – 2 mm² 2582 – 4106 CMA | Ring Terminal | Part Number: 42751-2 | Internal Number: 42751-2 | TE Connectivity | TE Store |
Ring Tongue Terminal, 1/4", 14Awg | Newark Electronics |
RING TONGUE TERMINAL, 1/4", 14AWG | element14 |
Ring Tongue Terminal 14-16AWG 26.57mm 11.94mm Tin Strip | Avnet America |
RING CRIMP 16-14 AWG TPBR | Boersig |
RING IS 16-14 .257 .030TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 42751-2?
Additional datasheets, footprints and schematics for 42751-2 are listed on our Part Details page. You can also find images and similar parts to 42751-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42751-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42751-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42751-2 fall under?
The 42751-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42751-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42751-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42751-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42751-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 42751-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42751-2 often in real-time on the comparison pages.
What if I can't find stock of 42751-2?
You can fill out our help required form which you can use to request a quote for 42751-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.