Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
427243-000,
8-1193214-3 |
Prices starting from US$1.74
Lead Plating Material | Tin |
---|---|
Lead Stranding | Stranded |
Lead Color | White/Black |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | 55PC6121 |
Pre-Installed Lead Wire Size | 1216CMA, 20AWG, .61mm² |
Recovered Inside Diameter (Max) | 1.8mm, .07in |
Dielectric Outside Diameter (Max) | 1.8mm, .07in |
Jacket Outside Diameter | 5.95mm, .234in |
Overall Length | 19.1mm, .75in |
Expanded Inside Diameter (Min) | .234in, 5.95mm |
Shield Outside Diameter (Min) | 3.3mm, .13in |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Splice Type | Shield Terminator |
Temperature Indicator | Yes |
Temperature Indicator Type | Fusible Ring |
Product Type | Shield Terminator |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 125°C |
Operating Temperature (Max) | 150°C |
Solder Sleeves&Shield Tubing SO63-4-9036-20 | Rapid Electronics |
TE Connectivity SO63-4-9036-20 Solder Sleeves & Shield T | Distrelec |
SOLDER SLEEVES | Farnell |
Cable Accessories Solder Sleeve | Avnet America |
Solder Sleeves & Shield Tubing SO63-4-9036-20 | Sager |
Where can I find additional details, specifications and documents for a 427243-000?
Additional datasheets, footprints and schematics for 427243-000 are listed on our Part Details page. You can also find images and similar parts to 427243-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 427243-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 427243-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 427243-000 fall under?
The 427243-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 427243-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 427243-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 427243-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 427243-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 427243-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 427243-000 often in real-time on the comparison pages.
What if I can't find stock of 427243-000?
You can fill out our help required form which you can use to request a quote for 427243-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.