Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0487
Plating Material | Unplated |
---|---|
Weight per Piece | .419g |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Overall Length | .46in, 11.68mm |
Wire Insulation Diameter (Min) | .075in |
Tongue Thickness | .76mm, .03in |
Stud Diameter | .132in, 3.35mm |
Wire Size | 20 – 16AWG, .5 – 1.4mm², 1021 – 2582CMA |
Barrel Inside Diameter | .09in, .08in, 2.03mm, 2.28mm |
Wire Insulation Diameter | .075 – .11in, 1.91 – 2.79mm |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 30000 |
Sealable | No |
Stud Size | M3, #5 |
Shape Description | Circular/Oval |
Barrel Type | Open Barrel |
Insulated | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING TONGUE CRIMP 20-16 AWG BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1.4 mm² Wire Size: 1021 – 2582 CMA Stud Size: M3 #5 Closed Ring Tongue Terminal 20 – 16 AWG .5 – 1.4 mm² 1021 – 2582 CMA | Ring Terminal | Part Number: 42721-1 | Internal Number: 42721-1 | TE Connectivity | TE Store |
Ring Is 20-16 .132 .0253Br Rohs Compliant: Yes |Amp Te Connectivity 42721-1 | Newark Electronics |
Ring Tongue Terminal 16-20AWG 11.68mm 6.25mm Strip | Avnet America |
RING TONGUE CRIMP 20-16 AWG BR | TE Connectivity 42721-1 | RS Americas |
RING TONGUE CRIMP 20-16 AWG BR | Boersig |
Where can I find additional details, specifications and documents for a 42721-1?
Additional datasheets, footprints and schematics for 42721-1 are listed on our Part Details page. You can also find images and similar parts to 42721-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42721-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42721-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42721-1 fall under?
The 42721-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42721-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42721-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42721-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42721-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 42721-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42721-1 often in real-time on the comparison pages.
What if I can't find stock of 42721-1?
You can fill out our help required form which you can use to request a quote for 42721-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.