Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
427114N001,
8-1193213-1 |
Cable Shield Plating Material | Tin, Silver |
---|---|
Sealed | No |
Side 1 Number of Cables Spliced | 1 |
Side 2 Number of Cables Spliced | 1 |
Shield Diameter (Max) | .425in, 10.8mm |
Cable Outside Diameter | .445in, 11.3mm |
Cable Insulation Diameter (Max) | .445in, 11.3mm |
Product Type | SolderShield Splice |
Operating Temperature (Max) | 150°C |
Cable Temperature Rating | 125°C |
Operating Temperature Range | -65 – 150°C |
Cable Accessories Solder Shield Splice Cross-Linked Polyolefin Translucent Natural | Avnet America |
D-150-1005CS821 | TE Connectivity 427114N001 | RS Americas |
Solder Sleeves & Shield Tubing D-150-1005CS821 | Sager |
Where can I find additional details, specifications and documents for a 427114N001?
Additional datasheets, footprints and schematics for 427114N001 are listed on our Part Details page. You can also find images and similar parts to 427114N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 427114N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 427114N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 427114N001 fall under?
The 427114N001 is listed under Harnessing > Interconnect Devices > Cable-to-Cable Splicing.
Can I view similar or alternative parts?
You can view similar parts to 427114N001 when available in the Cable-to-Cable Splicing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 427114N001 you can contact the distributor directly for product support, shipping queries etc.
Is the 427114N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 427114N001 have stock available?
Authorised distributors including Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 427114N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 427114N001 often in real-time on the comparison pages.
What if I can't find stock of 427114N001?
You can fill out our help required form which you can use to request a quote for 427114N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.