Status: | Unknown |
---|---|
Series: | SuperWick 400 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.54
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$6.10
|
92
in stock
|
Buy Now | |
element14
from US$7.10
|
92
in stock
|
Buy Now | |
Farnell
from US$4.68
|
92
in stock
|
Buy Now | |
Rapid Electronics
from US$15.17
|
20
in stock
|
Buy Now | |
RS Americas
from US$4.12
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.19
|
7
in stock
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Braid Material | Oxide Free Copper |
---|---|
Width | 3mm |
Length | 1.5m |
Product Range | SuperWick 400 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Box Type | Component |
---|---|
Box Material | Plastic |
Box Colour | Blue |
External Height - Imperial | 0.87" |
External Height - Metric | 22.1mm |
External Width - Imperial | 0.98" |
External Width - Metric | 25mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Desoldering Braid, 1.5M | Newark Electronics |
DESOLDERING BRAID, 1.5M | element14 |
Desoldering braid 1/8 width, 3.0mm, 5ft, 1.5m ESD Safe, lable color Brown | MG Chemicals 427 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 427?
Additional datasheets, footprints and schematics for 427 are listed on our Part Details page. You can also find images and similar parts to 427 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 427 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 427 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 427 fall under?
The 427 is listed under M.G. Chemicals Parts.
Can I view similar or alternative parts?
You can view similar parts to 427 when available in the M.G. Chemicals Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 427 you can contact the distributor directly for product support, shipping queries etc.
Is the 427 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 427 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 427.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 427 often in real-time on the comparison pages.
What if I can't find stock of 427?
You can fill out our help required form which you can use to request a quote for 427 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.