Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .78in, 19.81mm |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Low |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.250 Fast Rec 18-14 Rohs Compliant: Yes |Amp Te Connectivity 42692-1 | Newark Electronics |
18 to 14 AWG FASTON Stranded Strip Receptacle Terminal | Future Electronics |
Quick Disconnect Terminal 14-18AWG RCP 19.81mm 7.62mm Strip | Avnet America |
FASTON 250 RECEPTACLE 18-14 AWG BR | TE Connectivity 42692-1 | RS Americas |
Special Order: 250 FASTON REC 18-14 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 42692-1 | Internal Number: 42692-1 | TE Connectivity | TE Store |
FASTON 250 RECEPTACLE 18-14 AWG BR | Farnell |
Where can I find additional details, specifications and documents for a 42692-1?
Additional datasheets, footprints and schematics for 42692-1 are listed on our Part Details page. You can also find images and similar parts to 42692-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42692-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42692-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42692-1 fall under?
The 42692-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42692-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42692-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42692-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42692-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 42692-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42692-1 often in real-time on the comparison pages.
What if I can't find stock of 42692-1?
You can fill out our help required form which you can use to request a quote for 42692-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.