Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 201100 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
500
in stock
|
Buy Now | |
TE Store
from US$0.19
|
124,443
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
72,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
16,182
in stock
|
Buy Now | |
element14
from US$0.24
|
16,182
in stock
|
Buy Now | |
Farnell
from US$0.16
|
16,182
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Type | Shur-Plug |
Pin Diameter | .156in, 3.96mm |
Terminal Orientation | Straight |
Barrel Inside Diameter | .045in, 1.14mm, 2.79mm, .11in |
Accepts Wire Insulation Diameter Range | .085 – .125in, 2.16 – 3.17mm |
Wire Size | 22 – 18AWG, .3 – .8mm², 642 – 1624CMA |
Wire Insulation Diameter (Max) | .125in, 3.17mm |
Material Thickness | .39mm, .0157in |
Overall Length | .69in, 17.53mm |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
SHUR PLUG 156 RECEPTACLE 22-18 AWG TPBR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 3.96 mm Mating Pin Diameter: .156 in Compatible Insulation Diameter Range: .125 in .085 – .125 in Compatible Insulation Diameter Range: 2.16 – 3.17 mm 3.17 mm Shur-Plug 3.96 mm .156" .125" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 42581-2 | Internal Number: 42581-2 | Alias Number: 201100 | TE Connectivity | TE Store |
Contact, Socket, 22-18Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 22-18AWG, CRIMP | element14 |
Crimp rcp Shur-plug 4mmdia 0.33-0.8sq.mm | RS |
Straight 22-18 AWG Non-Insulated Open Barrel Receptacle Terminal | Future Electronics |
Crimp Terminal 18-22AWG F 17.53mm 4.73mm Tin Strip on Reel | Avnet America |
Uninsulated Female Crimp Bullet Conn, 22 - 18 AWG, 3.96mm Bullet diameter | TE Connectivity 42581-2 | RS Americas |
TE Connectivity SHUR PLUG 156 RECEPTACLE 22-18 AWG TPBR | Distrelec |
.156 SHPL REC 22-18 TPBR | TTI Europe |
.156 SHPL REC 22-18TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 42581-2?
Additional datasheets, footprints and schematics for 42581-2 are listed on our Part Details page. You can also find images and similar parts to 42581-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42581-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42581-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42581-2 fall under?
The 42581-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 42581-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42581-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42581-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42581-2 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 42581-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42581-2 often in real-time on the comparison pages.
What if I can't find stock of 42581-2?
You can fill out our help required form which you can use to request a quote for 42581-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.