Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.92
|
5,195
in stock
|
Buy Now | |
Rapid Electronics
from US$7.12
|
5,195
in stock
|
Buy Now | |
Chip One Stop
from US$4.88
|
5,195
in stock
|
Buy Now | |
Newark Electronics
from US$6.96
|
4,462
in stock
|
Buy Now | |
Farnell
from US$8.65
|
4,316
in stock
|
Buy Now | |
RS Americas
from US$5.68
|
-
|
Buy Now |
Insulation Color | Yellow |
---|---|
Barrel Type | Closed Barrel |
Profile | Standard |
PCB Mount Orientation | Vertical |
Terminal Design | Solid |
Plating Material | Gold |
Contact Termination Area Plating | Gold over Nickel |
Terminal Orientation | Straight |
Barrel Inside Diameter | .08 – .09in |
Accepts Wire Insulation Diameter Range | 1.02 – 2.03mm, .04 – .08in |
Plating Thickness | 1µm, 30µin |
Overall Length | 17.65mm, .695in |
Mating Pin Diameter | .061in |
Wire Size | .2 – .3mm², 24 – 22AWG |
Terminal Length | .24in |
Wire Insulation Support | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Insulation Material | Nylon |
For Use With | 53 Series Connector Block |
Packaging Quantity | 1000 |
Packaging | Loose Piece |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Taper Pin |
Terminal Style | Pin |
Contact Termination Base Material | Brass Alloy |
Other Tools PIDG TAPER PIN | Rapid Electronics |
TE Connectivity - AMP Power Terminal PIDG TAPER PIN | Distrelec |
Other Tools Pidg |Amp Te Connectivity 42574-3 | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL1408 | TE Connectivity 42574-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG 53 Series |
RoHS: | Unknown |
Product Range | PIDG 53 Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.3mm² |
Pin Diameter | 1.42mm |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
Overall Length | 17.65mm |
Pin Length | 6.1mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 42574-3?
Additional datasheets, footprints and schematics for 42574-3 are listed on our Part Details page. You can also find images and similar parts to 42574-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42574-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42574-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42574-3 fall under?
The 42574-3 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 42574-3 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42574-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 42574-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42574-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for 42574-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42574-3 often in real-time on the comparison pages.
What if I can't find stock of 42574-3?
You can fill out our help required form which you can use to request a quote for 42574-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.