Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
425701-000,
3-1193204-3 |
Prices starting from US$419.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$580.91
|
No stock
|
Buy Now | |
Heilind Electronics
from US$522.56
|
32
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$522.56
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$532.63
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$595.13
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$506.00
|
3
in stock
|
Buy Now | |
Distrelec
from US$528.00
|
3
in stock
|
Buy Now | |
Avnet America
from US$419.30
|
-
|
Buy Now | |
Sager
from US$466.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Module Material | High Grade Polyarylene Thermoplastic |
---|---|
Rear Grommet | Without |
Insert Type | Environmental |
Interfacial Seal | Without |
Color | Black |
Insert Style | Socket |
Number of Positions | 40 |
Keying | A |
Contact Type | Socket |
Wire Size | 24AWG, 26AWG |
For Use With | Round Wire |
Shell Size | 50.8 [2] |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact Insert |
MTC50-YA2-016 | Heilind Electronics |
Rack & Panel Connectors Mtc50-Ya2-016 |Raychem Te Connectivity 425701-000 | Newark Electronics |
Rack&Panel Connectors MTC50-YA2-016 | Rapid Electronics |
TE Connectivity MTC50-YA2-016 Rack & Panel Connectors MT | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Conn Wire to Board SKT 40 POS Crimp ST Cable Mount | Avnet America |
Rack & Panel Connectors MTC50-YA2-016 | Sager |
Where can I find additional details, specifications and documents for a 425701-000?
Additional datasheets, footprints and schematics for 425701-000 are listed on our Part Details page. You can also find images and similar parts to 425701-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 425701-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 425701-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 425701-000 fall under?
The 425701-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 425701-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 425701-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 425701-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 425701-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 425701-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 425701-000 often in real-time on the comparison pages.
What if I can't find stock of 425701-000?
You can fill out our help required form which you can use to request a quote for 425701-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.