Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
775
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
1,705,542
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,705,542
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
1,705,542
in stock
|
Buy Now | |
TE Store
from US$0.16
|
34,073
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
775
in stock
|
Buy Now | |
element14
from US$0.13
|
775
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Contact Base Material | Brass |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
Overall Length | .67in, 17.02mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 3.31 – 5.26mm², 12 – 10AWG |
Mating Tab Thickness | .032in, .81mm |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Listed |
CSA Certified | Yes |
Extraction Force | 24.5Newton, 2.5kgf |
Mating Retention Type | Dimple |
Locking Lance Height | .04in |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals 250 RCPT FLG (12-10) PRIMIER FASTON | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 5.26mm2 | Distrelec |
FEMALE FLAG DISCONNECT, 6.35MMX0.81MM | Farnell |
250 FASTON FLAG REC 12-10 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 12 – 10 AWG 3.31 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 42563-2 | Internal Number: 42563-2 | TE Connectivity | TE Store |
Female Disconnect, 6.35Mm, 12-10Awg | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 12-10AWG | element14 |
FASTON Series 0250 635 mm Crimp Connector Terminal Flag Quick-Fit Terminal | Future Electronics |
Quick Disconnect Terminal 10-12AWG RCP 17.02mm 8.08mm Tin Strip | Avnet America |
FASTON .250 Series Uninsulated Tin Plated Crimp Flag Terminal, 12 to 10 AWG | TE Connectivity 42563-2 | RS Americas |
FASTON 250 FLAG REC 12-10 AWG | TTI Europe |
250 FLG FAST REC H 12-10 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | - |
Conductor Area CSA | 6mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 42563-2?
Additional datasheets, footprints and schematics for 42563-2 are listed on our Part Details page. You can also find images and similar parts to 42563-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42563-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42563-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42563-2 fall under?
The 42563-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42563-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42563-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42563-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42563-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 42563-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42563-2 often in real-time on the comparison pages.
What if I can't find stock of 42563-2?
You can fill out our help required form which you can use to request a quote for 42563-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.