Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$66.12
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
726,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
145,200
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
112,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
61,559
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
7,601
in stock
|
Buy Now | |
element14
from US$0.16
|
7,601
in stock
|
Buy Now | |
Farnell
from US$0.11
|
7,601
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Flag |
Barrel Type | Open |
Crimp Type | Tab-Lok |
Overall Length | .67in, 17.02mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .82 – 3.31mm², 18 – 12AWG |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Locking Lance Height | .04in |
Mating Retention Type | Dimple |
Line | Budget |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FLAG FAST RCPT 18-12 TPBR | Heilind Electronics |
Faston 18-12 AWG Tab-Lok Insulation Support Flag Receptacle Terminal | Future Electronics |
250 FASTON FLAG REC 18-12 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 12 AWG Wire Size: .82 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 12 AWG .82 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 42511-2 | Internal Number: 42511-2 | TE Connectivity | TE Store |
Crimp Receptacle 6.35 x 0.81mm 18 - 12 AWG Tin Plated 42511 | TE Connectivity 42511-2 | RS Americas |
Female Flag Disconnect, 18Awg-12Awg Rohs Compliant: Yes |Amp Te Connectivity 42511-2 | Newark Electronics |
FEMALE FLAG DISCONNECT, 18AWG-12AWG | element14 |
Quick Disconnect Terminal 12-18AWG RCP 17.01mm 7.62mm Tin Strip on Reel | Avnet America |
250 FASTON FLAG REC 18-12 AWG | TTI Europe |
250 FLAG FAST RCPT 18-12 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 12AWG |
Insulator Colour | - |
Conductor Area CSA | 3mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 42511-2?
Additional datasheets, footprints and schematics for 42511-2 are listed on our Part Details page. You can also find images and similar parts to 42511-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42511-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42511-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42511-2 fall under?
The 42511-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42511-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42511-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42511-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42511-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, TE Store and RS Americas have stock available or on a lead time for 42511-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42511-2 often in real-time on the comparison pages.
What if I can't find stock of 42511-2?
You can fill out our help required form which you can use to request a quote for 42511-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.